Keystone Electronics Corp. METRIC SCREW TERMINAL (BLUE) 7762-5

Description
Part Number: 7762-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Description
Part Number: 7762-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7762-5 is a horizontal metric screw terminal for printed circuit boards, designed for 15 Amps at up to #14-22 AWG wire, with a brass screw threaded M3 and nickel plating. It mounts vertically via four snap-in legs, with the screw positioned above board level to prevent wicking during wave soldering. The terminal body is made of brass with matte tin plating. The part includes a screw installed and captivated, indicated by the trailing -5 suffix, which corresponds to a blue screw color. All dimensions are in millimeters.

Datasheet Summary
Powered by GS/AI

The 7762-5 is a horizontal metric screw terminal for printed circuit boards, designed for 15 Amps at up to #14-22 AWG wire, with a brass screw threaded M3 and nickel plating. It mounts vertically via four snap-in legs, with the screw positioned above board level to prevent wicking during wave soldering. The terminal body is made of brass with matte tin plating. The part includes a screw installed and captivated, indicated by the trailing -5 suffix, which corresponds to a blue screw color. All dimensions are in millimeters.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (BLUE) - 7762-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (BLUE)
7762-5
METRIC SCREW TERMINAL (BLUE) 7762-5
Part Number: 7762-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3

Part Number: 7762-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M3
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7762-5
Terminals 7762-5
Terminals M3 screw terminal w/ Blu scrw installd

Terminals M3 screw terminal w/ Blu scrw installd

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7762-5 7762-5
Product Name METRIC SCREW TERMINAL (BLUE) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Insulated Split Fork Terminal - 11114 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers