Keystone Electronics Corp. METRIC SCREW TERMINAL (WHITE) 7762-4

Description
Part Number: 7762-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Description
Part Number: 7762-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7762-4 is a horizontal metric screw terminal for printed circuit boards, designed for high-density packaging with four snap-in legs and a captivated M3 screw. It accepts #14-22 AWG solid or stranded wire and is rated for 15 amps. The terminal is made of brass with matte tin plating, and the screw is brass with nickel plating. The screw color is white, as indicated by the -4 suffix. All dimensions are in millimeters.

Datasheet Summary
Powered by GS/AI

The 7762-4 is a horizontal metric screw terminal for printed circuit boards, designed for high-density packaging with four snap-in legs and a captivated M3 screw. It accepts #14-22 AWG solid or stranded wire and is rated for 15 amps. The terminal is made of brass with matte tin plating, and the screw is brass with nickel plating. The screw color is white, as indicated by the -4 suffix. All dimensions are in millimeters.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (WHITE) - 7762-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (WHITE)
7762-4
METRIC SCREW TERMINAL (WHITE) 7762-4
Part Number: 7762-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3

Part Number: 7762-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M3
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7762-4
Product Name METRIC SCREW TERMINAL (WHITE)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-3544-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
View Details
Terminals - Turret Connectors - 36-1633-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End, Pin
Material Brass
View Details
METRIC SCREW TERMINAL (RED) - 7696-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Male .250 Quick Fit Terminal - 1203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers