Keystone Electronics Corp. METRIC SCREW TERMINAL (RED) 7762-2

Description
Part Number: 7762-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Description
Part Number: 7762-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7762-2 is a horizontal-mount metric screw terminal for printed circuit boards, designed for secure mounting with four snap-in legs and a captivated M3 brass screw. It accepts #14-22 AWG solid or stranded wire and is rated for 15 amps. The screw is color-coded red, as indicated by the -2 suffix, and positioned above board level to prevent wicking during wave soldering. All dimensions are in millimeters, and the terminal body is made of brass with a matte tin plate finish.

Datasheet Summary
Powered by GS/AI

The 7762-2 is a horizontal-mount metric screw terminal for printed circuit boards, designed for secure mounting with four snap-in legs and a captivated M3 brass screw. It accepts #14-22 AWG solid or stranded wire and is rated for 15 amps. The screw is color-coded red, as indicated by the -2 suffix, and positioned above board level to prevent wicking during wave soldering. All dimensions are in millimeters, and the terminal body is made of brass with a matte tin plate finish.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (RED) - 7762-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (RED)
7762-2
METRIC SCREW TERMINAL (RED) 7762-2
Part Number: 7762-2 Color: Red Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Installed & Captivated Thread: M3

Part Number: 7762-2

  • Color: Red
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Installed & Captivated
  • Thread: M3
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7762-2
Product Name METRIC SCREW TERMINAL (RED)
Unlock Full Specs
to access all available technical data

Similar Products

Single Turret Terminal - 1572-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1598-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Male .250 / .110 Quick Fit Terminal - 1282 - Keystone Electronics Corp.
Specs
Material Brass
View Details
4 suppliers
Terminals - Turret Connectors - 36-1511-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details