Keystone Electronics Corp. M3 PC Mount - Supplied w/Screw-Unassembled 7761

Description
Part Number: 7761 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7761 Nickel M3 Combo Drive Red M3 Combo Drive Black M3 Combo Drive White M3 Combo Drive Blue M3 Combo Drive Green M3 Combo Drive Yellow M3 Combo Drive Nickel M3 SEMS Screw
Request a Quote
Description
Part Number: 7761 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7761 Nickel M3 Combo Drive Red M3 Combo Drive Black M3 Combo Drive White M3 Combo Drive Blue M3 Combo Drive Green M3 Combo Drive Yellow M3 Combo Drive Nickel M3 SEMS Screw
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

7761 is a horizontal, metric, PC mount screw terminal designed for 15 Amps, accepting #14-22 AWG solid or stranded wire, with an M3 thread and a brass screw supplied unassembled. It mounts via four snap-in legs and features a stable, anti-rotational design with the screw positioned above board level to prevent wicking during wave soldering. The terminal is made of brass with matte tin plating, and color-coded screw options are available by adding a suffix.

Datasheet Summary
Powered by GS/AI

7761 is a horizontal, metric, PC mount screw terminal designed for 15 Amps, accepting #14-22 AWG solid or stranded wire, with an M3 thread and a brass screw supplied unassembled. It mounts via four snap-in legs and features a stable, anti-rotational design with the screw positioned above board level to prevent wicking during wave soldering. The terminal is made of brass with matte tin plating, and color-coded screw options are available by adding a suffix.

Suppliers

Company
Product
Description
Supplier Links
M3 PC Mount - Supplied w/Screw-Unassembled - 7761 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M3 PC Mount - Supplied w/Screw-Unassembled
7761
M3 PC Mount - Supplied w/Screw-Unassembled 7761
Part Number: 7761 Color: Nickel Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M3 Other Screw Options Available Part Number - Screw Head Color - Screw Type 7761 Nickel M3 Combo Drive Red M3 Combo Drive Black M3 Combo Drive White M3 Combo Drive Blue M3 Combo Drive Green M3 Combo Drive Yellow M3 Combo Drive Nickel M3 SEMS Screw

Part Number: 7761

  • Color: Nickel
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M3

Other Screw Options Available

Part Number - Screw Head Color - Screw Type
7761 Nickel M3 Combo Drive
Red M3 Combo Drive
Black M3 Combo Drive
White M3 Combo Drive
Blue M3 Combo Drive
Green M3 Combo Drive
Yellow M3 Combo Drive
Nickel M3 SEMS Screw

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7761
Product Name M3 PC Mount - Supplied w/Screw-Unassembled
Unlock Full Specs
to access all available technical data

Similar Products

Male .110
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1527-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Turret Connectors - 36-1575-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details
Terminals - Turret Connectors - 36-1511-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Fork, Hollow
Material Brass
View Details