Part Number: 7761-SEMS
Color: Nickel
Current Rating: 15 Amps
Mounting: THM
Orientation: Horizontal
Screw Packaging: Unassembled
Thread: M3
Keystone Electronics Corp.
Done
Request a Quote
Email Supplier
Description
Part Number: 7761-SEMS
Color: Nickel
Current Rating: 15 Amps
Mounting: THM
Orientation: Horizontal
Screw Packaging: Unassembled
Thread: M3
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 7761-SEMS is a horizontal screw terminal with M3 thread and an unassembled screw, designed for secure wire attachment via captive lock washer. It has a current rating of 15 A, a terminal length of 10.5 mm, and a height of 14.1 mm. The terminal body is brass with matte tin plating, and the screw and washer are nickel-plated steel. The mounting style is through-hole with four mounting holes. The thread size is M3, and the screw is not installed. The product is RoHS compliant and ISO 9001 certified.
Datasheet Summary Powered by GS/AI
The 7761-SEMS is a horizontal screw terminal with M3 thread and an unassembled screw, designed for secure wire attachment via captive lock washer. It has a current rating of 15 A, a terminal length of 10.5 mm, and a height of 14.1 mm. The terminal body is brass with matte tin plating, and the screw and washer are nickel-plated steel. The mounting style is through-hole with four mounting holes. The thread size is M3, and the screw is not installed. The product is RoHS compliant and ISO 9001 certified.