Keystone Electronics Corp. Terminals - Turret Connectors 1514-2

Description
TERM TURRET SINGLE L=7.14MM TIN
Request a Quote Datasheet
Description
TERM TURRET SINGLE L=7.14MM TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Turret Connectors - 36-1514-2-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Turret Connectors
36-1514-2-ND
Terminals - Turret Connectors 36-1514-2-ND
TERM TURRET SINGLE L=7.14MM TIN

TERM TURRET SINGLE L=7.14MM TIN

Buy Now Datasheet
Fort Worth, TX, USA
Terminal; 0.09 in.; 0.156 in.; Bright Electro-Tin
70181443
Terminal; 0.09 in.; 0.156 in.; Bright Electro-Tin 70181443
Terminal with Bright Electro-Tin Plated Bright tin plated for extended shelf life and excellent solderability Free cutting brass body material.

Terminal with Bright Electro-Tin Plated

  • Bright tin plated for extended shelf life and excellent solderability
    Free cutting brass body material.
Supplier's Site
Terminal, Turret, 0.09In, Through Hole; Insulation Keystone - 91B0251 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Turret, 0.09In, Through Hole; Insulation Keystone
91B0251
Terminal, Turret, 0.09In, Through Hole; Insulation Keystone 91B0251
TERMINAL, TURRET, 0.09IN, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.29mm; Terminal Plating:Tin; Overall Length:10mm; Length - Below Flange:2.8mm; Board Thickness:0.062"; Body Material:Brass; Connector Type:Turret RoHS Compliant: Yes

TERMINAL, TURRET, 0.09IN, THROUGH HOLE; Insulation:Non Insulated; Mounting Hole Dia:2.29mm; Terminal Plating:Tin; Overall Length:10mm; Length - Below Flange:2.8mm; Board Thickness:0.062"; Body Material:Brass; Connector Type:Turret RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 36-1514-2-ND 70181443 91B0251
Product Name Terminals - Turret Connectors Terminal; 0.09 in.; 0.156 in.; Bright Electro-Tin Terminal, Turret, 0.09In, Through Hole; Insulation Keystone
Terminal Type Single End Push On Terminal
Unlock Full Specs
to access all available technical data