Keystone Electronics Corp. METRIC SCREW TERMINAL (YELLOW) 7761-7

Description
Part Number: 7761-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M3
Request a Quote Datasheet
Description
Part Number: 7761-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (YELLOW) - 7761-7 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (YELLOW)
7761-7
METRIC SCREW TERMINAL (YELLOW) 7761-7
Part Number: 7761-7 Color: Yellow Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M3

Part Number: 7761-7

  • Color: Yellow
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M3
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7761-7
Terminals 7761-7
Terminals M3 screw terminal w/ Yel screw

Terminals M3 screw terminal w/ Yel screw

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7761-7 7761-7
Product Name METRIC SCREW TERMINAL (YELLOW) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1527-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1280-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
2 suppliers