Keystone Electronics Corp. METRIC SCREW TERMINAL (WHITE) 7761-4

Description
Part Number: 7761-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M3
Request a Quote
Description
Part Number: 7761-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7761-4 is a horizontal metric screw terminal for PC board mounting, rated for 15 amps, designed to accept #14-22 AWG solid or stranded wire or crimp terminals. It features a brass terminal with matte tin plating and a brass screw with nickel plating, in a white color-coded variant. The terminal has an M3 thread, is supplied unassembled with the screw, and mounts via four snap-in legs for stability. Its dimensions are optimized for high-density packaging, with the screw positioned above board level to prevent wicking during wave soldering.

Datasheet Summary
Powered by GS/AI

The 7761-4 is a horizontal metric screw terminal for PC board mounting, rated for 15 amps, designed to accept #14-22 AWG solid or stranded wire or crimp terminals. It features a brass terminal with matte tin plating and a brass screw with nickel plating, in a white color-coded variant. The terminal has an M3 thread, is supplied unassembled with the screw, and mounts via four snap-in legs for stability. Its dimensions are optimized for high-density packaging, with the screw positioned above board level to prevent wicking during wave soldering.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (WHITE) - 7761-4 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (WHITE)
7761-4
METRIC SCREW TERMINAL (WHITE) 7761-4
Part Number: 7761-4 Color: White Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M3

Part Number: 7761-4

  • Color: White
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M3
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7761-4
Terminals 7761-4
Terminals M3 screw terminal w/ Wht screw

Terminals M3 screw terminal w/ Wht screw

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7761-4 7761-4
Product Name METRIC SCREW TERMINAL (WHITE) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1528-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Male .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers