Keystone Electronics Corp. METRIC SCREW TERMINAL (BLACK) 7761-3

Description
Part Number: 7761-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M3
Request a Quote
Description
Part Number: 7761-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7761-3 is a horizontal metric screw terminal for PCB mounting, rated at 15 Amps, accepting #14-22 AWG solid or stranded wire or crimp terminals. It features an M3 thread, brass screw with nickel plating, and a brass terminal with matte tin plating. The screw is supplied unassembled. The part includes four snap-in legs for secure mounting and has a color-coded black screw as indicated by the -3 suffix. Dimensions are in millimeters, with a screw length of 11.50 mm and terminal height of 6.00 mm above the board. It is designed to prevent wicking during wave soldering and supports high-density packaging.

Datasheet Summary
Powered by GS/AI

The 7761-3 is a horizontal metric screw terminal for PCB mounting, rated at 15 Amps, accepting #14-22 AWG solid or stranded wire or crimp terminals. It features an M3 thread, brass screw with nickel plating, and a brass terminal with matte tin plating. The screw is supplied unassembled. The part includes four snap-in legs for secure mounting and has a color-coded black screw as indicated by the -3 suffix. Dimensions are in millimeters, with a screw length of 11.50 mm and terminal height of 6.00 mm above the board. It is designed to prevent wicking during wave soldering and supports high-density packaging.

Suppliers

Company
Product
Description
Supplier Links
METRIC SCREW TERMINAL (BLACK) - 7761-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
METRIC SCREW TERMINAL (BLACK)
7761-3
METRIC SCREW TERMINAL (BLACK) 7761-3
Part Number: 7761-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Unassembled Thread: M3

Part Number: 7761-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Unassembled
  • Thread: M3
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7761-3
Terminals 7761-3
Terminals M3 screw terminal w/ Blk screw

Terminals M3 screw terminal w/ Blk screw

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7761-3 7761-3
Product Name METRIC SCREW TERMINAL (BLACK) Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-11511-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
Features Insulated
View Details
Keystone Electronics Corp.
View Details