Keystone Electronics Corp. Horizontal M3 Screw Terminal 7760

Description
Part Number: 7760 Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Screw not Included Thread: M3
Request a Quote
Description
Part Number: 7760 Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Screw not Included Thread: M3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7760 is a horizontal M3 metric screw terminal designed for PC board mounting, accepting #14-22 AWG solid or stranded wire or crimp terminals. It features a stable, no-rock design with four snap-in legs for secure installation and a binding screw positioned above board level to prevent wicking during wave soldering. The terminal is rated for 15 amps and constructed with a brass contact plated in matte tin and a brass screw plated in nickel. No screw is supplied with this variant. Color-coded screws are available as an option by adding a suffix.

Datasheet Summary
Powered by GS/AI

The 7760 is a horizontal M3 metric screw terminal designed for PC board mounting, accepting #14-22 AWG solid or stranded wire or crimp terminals. It features a stable, no-rock design with four snap-in legs for secure installation and a binding screw positioned above board level to prevent wicking during wave soldering. The terminal is rated for 15 amps and constructed with a brass contact plated in matte tin and a brass screw plated in nickel. No screw is supplied with this variant. Color-coded screws are available as an option by adding a suffix.

Suppliers

Company
Product
Description
Supplier Links
Horizontal M3 Screw Terminal - 7760 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Horizontal M3 Screw Terminal
7760
Horizontal M3 Screw Terminal 7760
Part Number: 7760 Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Screw Packaging: Screw not Included Thread: M3

Part Number: 7760

  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: Horizontal
  • Screw Packaging: Screw not Included
  • Thread: M3
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
7760
Terminals 7760
Terminals M3 screw terminal only

Terminals M3 screw terminal only

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 7760 7760
Product Name Horizontal M3 Screw Terminal Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1519-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1008-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers