Keystone Electronics Corp. Slim-Line PC Screw Terminal, 45°-Blue Screw Captivated 7759-5

Description
Part Number: 7759-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 7759-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLIM-LINE PC screw terminals are mounting-friendly screw terminals designed for solid or stranded wire, crimp terminals, or lugs, with a 45° angle orientation and a captivated brass 6-32 nickel-plated screw with a blue-painted head for visual identification. The terminal is made of brass with matte tin plating and supports up to 15 A current. The mounting footprint matches common quick-fit terminals, enabling direct substitution. The product is supplied with the screw pre-installed and captive.

Datasheet Summary
Powered by GS/AI

SLIM-LINE PC screw terminals are mounting-friendly screw terminals designed for solid or stranded wire, crimp terminals, or lugs, with a 45° angle orientation and a captivated brass 6-32 nickel-plated screw with a blue-painted head for visual identification. The terminal is made of brass with matte tin plating and supports up to 15 A current. The mounting footprint matches common quick-fit terminals, enabling direct substitution. The product is supplied with the screw pre-installed and captive.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 45°-Blue Screw Captivated - 7759-5 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 45°-Blue Screw Captivated
7759-5
Slim-Line PC Screw Terminal, 45°-Blue Screw Captivated 7759-5
Part Number: 7759-5 Color: Blue Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 7759-5

  • Color: Blue
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7759-5
Product Name Slim-Line PC Screw Terminal, 45°-Blue Screw Captivated
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1572-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
PTFE Insulated Split Fork Terminal - 11100 - Keystone Electronics Corp.
Specs
Material Tin Plated Brass
View Details
2 suppliers
Terminals - Turret Connectors - 36-1582-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Male .187
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
3 suppliers