Keystone Electronics Corp. Slim-Line PC Screw Terminal, 45°-Black Screw Captivated 7759-3

Description
Part Number: 7759-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Description
Part Number: 7759-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Slim-Line PC screw terminal is a 45-degree angle, through-hole mount terminal designed for secure wire connections in high-density applications. It accepts #14-22 AWG solid or stranded wire and includes a captive 6-32 brass screw with a black-painted head for visual identification. The terminal is constructed of brass with a matte tin plating, rated for 15 amps. Its mounting hole pattern matches common quick-fit terminals, enabling direct replacement. The screw head is painted only on the surface, ensuring reliable electrical contact.

Datasheet Summary
Powered by GS/AI

The Slim-Line PC screw terminal is a 45-degree angle, through-hole mount terminal designed for secure wire connections in high-density applications. It accepts #14-22 AWG solid or stranded wire and includes a captive 6-32 brass screw with a black-painted head for visual identification. The terminal is constructed of brass with a matte tin plating, rated for 15 amps. Its mounting hole pattern matches common quick-fit terminals, enabling direct replacement. The screw head is painted only on the surface, ensuring reliable electrical contact.

Suppliers

Company
Product
Description
Supplier Links
Slim-Line PC Screw Terminal, 45°-Black Screw Captivated - 7759-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slim-Line PC Screw Terminal, 45°-Black Screw Captivated
7759-3
Slim-Line PC Screw Terminal, 45°-Black Screw Captivated 7759-3
Part Number: 7759-3 Color: Black Current Rating: 15 Amps Mounting: THM Orientation: 45 degree Screw Packaging: Installed & Captivated Thread: 6-32 Other Screw Options Available PART NUMBER - SCREW HEAD COLOR - SCREW TYPE Nickel 6-32 Combo Drive Red 6-32 Combo Drive Black 6-32 Combo Drive White 6-32 Combo Drive Blue 6-32 Combo Drive Green 6-32 Combo Drive Yellow 6-32 Combo Drive

Part Number: 7759-3

  • Color: Black
  • Current Rating: 15 Amps
  • Mounting: THM
  • Orientation: 45 degree
  • Screw Packaging: Installed & Captivated
  • Thread: 6-32

Other Screw Options Available

PART NUMBER - SCREW HEAD COLOR - SCREW TYPE
Nickel 6-32 Combo Drive
Red 6-32 Combo Drive
Black 6-32 Combo Drive
White 6-32 Combo Drive
Blue 6-32 Combo Drive
Green 6-32 Combo Drive
Yellow 6-32 Combo Drive

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Wire Terminals
Product Number 7759-3
Product Name Slim-Line PC Screw Terminal, 45°-Black Screw Captivated
Unlock Full Specs
to access all available technical data

Similar Products