Keystone Electronics Corp. 1/4 Round Spacer 1457A

Description
Part Number: 1457A Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 1457A Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1457A - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1457A
1/4 Round Spacer 1457A
Part Number: 1457A Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1457A

  • Finish/Plating: Nickel Plate
  • Hole Size: #6, M3.5
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1457A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1457A-ND
Board Spacers, Standoffs 36-1457A-ND
"Round Spacer Unthreaded #6 Brass 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #6 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1457A
Standoffs & Spacers 1457A
Standoffs & Spacers 1/4"X1/4"SPACER RND

Standoffs & Spacers 1/4"X1/4"SPACER RND

Buy Now Datasheet
Spacer, Round, Brass, Nickel, 0.25; Spacer Type Keystone - 62W5560 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, Nickel, 0.25; Spacer Type Keystone
62W5560
Spacer, Round, Brass, Nickel, 0.25; Spacer Type Keystone 62W5560
SPACER, ROUND, BRASS, NICKEL, 0.25"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.658mm; Overall Length:6.35mm; Product Range:-; Body Diameter:6.4mm; Bore Size:0.14"; Fastener Plating:Nickel RoHS Compliant: Yes

SPACER, ROUND, BRASS, NICKEL, 0.25"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.658mm; Overall Length:6.35mm; Product Range:-; Body Diameter:6.4mm; Bore Size:0.14"; Fastener Plating:Nickel RoHS Compliant: Yes

Supplier's Site Datasheet
Spacer; 0.140 in.; Brass; 0.250 in.; 0.250 in.; Nickel; 6 - 70182153 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.140 in.; Brass; 0.250 in.; 0.250 in.; Nickel; 6
70182153
Spacer; 0.140 in.; Brass; 0.250 in.; 0.250 in.; Nickel; 6 70182153
Spacer; 0.140 in.; Brass; 0.250 in.; 0.250 in.; Nickel; 6

Spacer; 0.140 in.; Brass; 0.250 in.; 0.250 in.; Nickel; 6

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1457A 36-1457A-ND 1457A 62W5560 70182153
Product Name 1/4 Round Spacer Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Brass, Nickel, 0.25; Spacer Type Keystone Spacer; 0.140 in.; Brass; 0.250 in.; 0.250 in.; Nickel; 6
Type & Shape Spacer; Round Spacer; Round Standoff Round Spacer
Material Metal; Brass Brass Aluminum
Outside Diameter 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1930A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.6250 inch (15.87 mm)
View Details
2 suppliers
Board Spacers, Standoffs - 36-1560F-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Round Female Standoff - 1867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1922D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers