Keystone Electronics Corp. Recessed Bumper-#10 Screw 726

Description
Part Number: 726 Color: Grey D Diameter: 1.062 (27.0) Height: .437 [11.1] Material: Rubber Style: Recessed Type: Bumper
Request a Quote
Description
Part Number: 726 Color: Grey D Diameter: 1.062 (27.0) Height: .437 [11.1] Material: Rubber Style: Recessed Type: Bumper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 726 is a recessed bumper with a molded EPDN rubber body, designed for shock absorption and traction, and features a #10 screw mounting hole. It has a diameter of 1.062 (27.0) mm, a height of .437 (11.1) mm, a center hole diameter of .468 (11.9) mm, and a washer depth of .200 (5.1) mm. The part is gray in color, distinguishing it from other black variants in the series. The mounting hole diameter is .234 (5.9) mm. It is a two-piece assembly with a molded-in washer for secure attachment without additional hardware.

Datasheet Summary
Powered by GS/AI

The 726 is a recessed bumper with a molded EPDN rubber body, designed for shock absorption and traction, and features a #10 screw mounting hole. It has a diameter of 1.062 (27.0) mm, a height of .437 (11.1) mm, a center hole diameter of .468 (11.9) mm, and a washer depth of .200 (5.1) mm. The part is gray in color, distinguishing it from other black variants in the series. The mounting hole diameter is .234 (5.9) mm. It is a two-piece assembly with a molded-in washer for secure attachment without additional hardware.

Suppliers

Company
Product
Description
Supplier Links
Recessed Bumper-#10 Screw - 726 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Recessed Bumper-#10 Screw
726
Recessed Bumper-#10 Screw 726
Part Number: 726 Color: Grey D Diameter: 1.062 (27.0) Height: .437 [11.1] Material: Rubber Style: Recessed Type: Bumper

Part Number: 726

  • Color: Grey
  • D Diameter: 1.062 (27.0)
  • Height: .437 [11.1]
  • Material: Rubber
  • Style: Recessed
  • Type: Bumper
Buy Now Datasheet
Bumper, Recessed; Vinyl; 1.062 in.; 0.437 in.; 0.468 in.; 0.234 in.; 0.200 in. - 70182663 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bumper, Recessed; Vinyl; 1.062 in.; 0.437 in.; 0.468 in.; 0.234 in.; 0.200 in.
70182663
Bumper, Recessed; Vinyl; 1.062 in.; 0.437 in.; 0.468 in.; 0.234 in.; 0.200 in. 70182663
Rubber Body , Black or Gray , Recessed Bumper Provides excellent traction and shock absorbing qualities.

Rubber Body , Black or Gray , Recessed Bumper
Provides excellent traction and shock absorbing qualities.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Allied Electronics, Inc.
Product Category Bumpers Bumpers
Product Number 726 70182663
Product Name Recessed Bumper-#10 Screw Bumper, Recessed; Vinyl; 1.062 in.; 0.437 in.; 0.468 in.; 0.234 in.; 0.200 in.
Unlock Full Specs
to access all available technical data

Similar Products