Keystone Electronics Corp. Adhesive backed bumper-.060" height-Clear 781-C

Description
Part Number: 781-C Color: Clear D Diameter: .500 (12.7) Height: .060 [1.5] Material: Polyurethane Packaging: 200 per sheet Style: Adhesive Backed Type: Bumper
Request a Quote
Description
Part Number: 781-C Color: Clear D Diameter: .500 (12.7) Height: .060 [1.5] Material: Polyurethane Packaging: 200 per sheet Style: Adhesive Backed Type: Bumper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 781-C is a clear, adhesive-backed polyurethane bumper with a diameter of 0.500 in (12.7 mm) and a height of 0.060 in (1.5 mm), sold in sheets of 200 units. It provides surface protection against nicks, scratches, and vibration, with a high coefficient of friction and crack-resistant properties.

Datasheet Summary
Powered by GS/AI

The 781-C is a clear, adhesive-backed polyurethane bumper with a diameter of 0.500 in (12.7 mm) and a height of 0.060 in (1.5 mm), sold in sheets of 200 units. It provides surface protection against nicks, scratches, and vibration, with a high coefficient of friction and crack-resistant properties.

Suppliers

Company
Product
Description
Supplier Links
Adhesive backed bumper-.060
New Hyde Park, NY, USA
Adhesive backed bumper-.060" height-Clear
781-C
Adhesive backed bumper-.060" height-Clear 781-C
Part Number: 781-C Color: Clear D Diameter: .500 (12.7) Height: .060 [1.5] Material: Polyurethane Packaging: 200 per sheet Style: Adhesive Backed Type: Bumper

Part Number: 781-C

  • Color: Clear
  • D Diameter: .500 (12.7)
  • Height: .060 [1.5]
  • Material: Polyurethane
  • Packaging: 200 per sheet
  • Style: Adhesive Backed
  • Type: Bumper
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Bumpers
Product Number 781-C
Product Name Adhesive backed bumper-.060" height-Clear
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Bumper-#4 Screw - 727 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Recessed Bumper-#8 Screw - 725 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Recessed Bumper-#6 Screw - 728 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers