Keystone Electronics Corp. 1/4 Hex M-F Standoff 1962

Description
Part Number: 1962 Finish/Plating: Nickel Plate Length: 1.375 [34.9] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1962 Finish/Plating: Nickel Plate Length: 1.375 [34.9] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1962 is a brass male/female threaded standoff with a length of 1.375 inches (34.9 mm) and an 8-32 thread. It has an external diameter of 0.250 inches (6.4 mm) and an internal thread depth of 0.375 inches (9.5 mm). The standoff is nickel-plated and complies with RoHS and ISO 9001 standards.

Datasheet Summary
Powered by GS/AI

1962 is a brass male/female threaded standoff with a length of 1.375 inches (34.9 mm) and an 8-32 thread. It has an external diameter of 0.250 inches (6.4 mm) and an internal thread depth of 0.375 inches (9.5 mm). The standoff is nickel-plated and complies with RoHS and ISO 9001 standards.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 1962 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
1962
1/4 Hex M-F Standoff 1962
Part Number: 1962 Finish/Plating: Nickel Plate Length: 1.375 [34.9] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 1962

  • Finish/Plating: Nickel Plate
  • Length: 1.375 [34.9]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1962-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1962-ND
Board Spacers, Standoffs 36-1962-ND
"Hex Standoff Threaded #8-32 Brass 1.375"" (34.93mm) 1 3/8"""

"Hex Standoff Threaded #8-32 Brass 1.375"" (34.93mm) 1 3/8"""

Buy Now Datasheet
Spacer/standoff Hex Brass 6.4Mm X 34.9Mm; Standoff Material Keystone - 62W5620 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 34.9Mm; Standoff Material Keystone
62W5620
Spacer/standoff Hex Brass 6.4Mm X 34.9Mm; Standoff Material Keystone 62W5620
SPACER/STANDOFF HEX BRASS 6.4MM X 34.9MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:34.9mm; Overall Length:44.4mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 34.9MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:34.9mm; Overall Length:44.4mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1962
Standoffs & Spacers 1962
Standoffs & Spacers NB 1.375 M/F THRD

Standoffs & Spacers NB 1.375 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1962 36-1962-ND 62W5620 1962
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Spacer/standoff Hex Brass 6.4Mm X 34.9Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1935 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Female Standoff - 1451C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Round Swage Standoff - 1561C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Board Spacers, Standoffs - 36-1628-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers