Keystone Electronics Corp. 2 AA Holder, PC 2223

Description
Part Number: 2223 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 2223 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 AA Holder, PC - 2223 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 AA Holder, PC
2223
2 AA Holder, PC 2223
Part Number: 2223 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Aluminum Mounting: THM Type: Holder

Part Number: 2223

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Aluminum
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2223-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2223-ND
Battery Holders, Clips, Contacts 36-2223-ND
Battery Holder (Open) AA 2 Cell PC Pin

Battery Holder (Open) AA 2 Cell PC Pin

Buy Now Datasheet
 - 1142032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Battery holders correspond to the models with solder lugs in terms of design and dimensions. Feature solder pins for the printed circuit board For Battery Size = AA Number of Cells = 2 Mount = PCB Type = Battery Holder Terminal Contact Type = Solder Tag

Battery holders correspond to the models with solder lugs in terms of design and dimensions. Feature solder pins for the printed circuit board
For Battery Size = AA
Number of Cells = 2
Mount = PCB
Type = Battery Holder
Terminal Contact Type = Solder Tag

Supplier's Site
Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; 2; PC Lug - 70183011 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; 2; PC Lug
70183011
Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; 2; PC Lug 70183011
Battery Holder with PC Lugs, AA Battery Size, Aluminum Body Material, PC Lug Terminal Type Holders: Available with solder lugs, PC lugs or series connections.

Battery Holder with PC Lugs, AA Battery Size, Aluminum Body Material, PC Lug Terminal Type
Holders: Available with solder lugs, PC lugs or series connections.

Supplier's Site
Battery Holder, Aa, Pcb; Battery Sizes Accepted Keystone - 59K0355 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Pcb; Battery Sizes Accepted Keystone
59K0355
Battery Holder, Aa, Pcb; Battery Sizes Accepted Keystone 59K0355
BATTERY HOLDER, AA, PCB; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; For Use With:AA Batteries; No. of Contacts:4Contacts RoHS Compliant: Yes

BATTERY HOLDER, AA, PCB; Battery Sizes Accepted:AA; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Aluminum; For Use With:AA Batteries; No. of Contacts:4Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2223 36-2223-ND 1142032 70183011 59K0355
Product Name 2 AA Holder, PC Battery Holders, Clips, Contacts Battery Holder; AA; 0.531/0.565 in. O.D; Aluminum; 2; PC Lug Battery Holder, Aa, Pcb; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open) Battery Holder Metal Holder
Material Aluminum Aluminum
Cell Capacity Multiple Cell Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Dual THM Holder for 2/3A Battery - 1099 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
THM Insulated Retainer for 20mm Cell-Tin Nickel Plate - 3021 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1064 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT Holder for ML414 Coin Cell - 2994 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers