Keystone Electronics Corp. SMT Holder for 20mm Cell-Tin Nickel Plate 3002

Description
Part Number: 3002 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3002 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 20mm Cell-Tin Nickel Plate - 3002 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 20mm Cell-Tin Nickel Plate
3002
SMT Holder for 20mm Cell-Tin Nickel Plate 3002
Part Number: 3002 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3002

  • # of Cells: 1
  • Battery Reference: 2020, 2025, 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
 - 2197954 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through-hole SMD coin cell holders which utilise PCB tracking for -ve contact For Battery Size = CR2016, CR2025, CR2032 Number of Cells = 1 Mount = PCB Type = Contact Maximum Cell Diameter = 20mm Terminal Contact Type = Top Spring Arm Terminal Contact Material = Phosphor Bronze

Through-hole SMD coin cell holders which utilise PCB tracking for -ve contact
For Battery Size = CR2016, CR2025, CR2032
Number of Cells = 1
Mount = PCB
Type = Contact
Maximum Cell Diameter = 20mm
Terminal Contact Type = Top Spring Arm
Terminal Contact Material = Phosphor Bronze

Supplier's Site
Battery Holders, Clips, Contacts - 36-3002-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3002-ND
Battery Holders, Clips, Contacts 36-3002-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3002 2197954 36-3002-ND
Product Name SMT Holder for 20mm Cell-Tin Nickel Plate Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Contact Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AAA Cell Holder, PC with Ribbon - 2468RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT Locking Holder for CR1220 on T&R - 2894TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
4 AAA Holder, Solder Lug - 170 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1081 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers