Keystone Electronics Corp. SMT Locking Coin Cell Holder for CR1632 2896

Description
Part Number: 2896 # of Cells: 1 Battery Reference: 1625,1632 Cell Size: 16mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT For Tape & Reel version, request
Request a Quote Datasheet
Description
Part Number: 2896 # of Cells: 1 Battery Reference: 1625,1632 Cell Size: 16mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT For Tape & Reel version, request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Locking Coin Cell Holder for CR1632 - 2896 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Locking Coin Cell Holder for CR1632
2896
SMT Locking Coin Cell Holder for CR1632 2896
Part Number: 2896 # of Cells: 1 Battery Reference: 1625,1632 Cell Size: 16mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT For Tape & Reel version, request

Part Number: 2896

  • # of Cells: 1
  • Battery Reference: 1625,1632
  • Cell Size: 16mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • For Tape & Reel version, request
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2896-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2896-ND
Battery Holders, Clips, Contacts 36-2896-ND
Battery Retainer Coin, 16.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 16.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, Coin Cell 16Mm, Smd; Battery Sizes Accepted Keystone - 52AH8323 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Coin Cell 16Mm, Smd; Battery Sizes Accepted Keystone
52AH8323
Battery Holder, Coin Cell 16Mm, Smd; Battery Sizes Accepted Keystone 52AH8323
BATTERY HOLDER, COIN CELL - 16MM, SMD; Battery Sizes Accepted:Coin Cell - 16mm; No. of Batteries:1; Product Range:

BATTERY HOLDER, COIN CELL - 16MM, SMD; Battery Sizes Accepted:Coin Cell - 16mm; No. of Batteries:1; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2896 36-2896-ND 52AH8323
Product Name SMT Locking Coin Cell Holder for CR1632 Battery Holders, Clips, Contacts Battery Holder, Coin Cell 16Mm, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder; Coin Cell Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 C Cell Holder, Solder Lug - 174 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
5 suppliers
2 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
5 suppliers
For 1 AA Cell - 2228 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
2 suppliers
Polarized THM Holder for CR2 Battery - 1011 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers