Keystone Electronics Corp. 3 AA Cell Holder, PC 2464

Description
Part Number: 2464 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 2464 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 AA Cell Holder, PC - 2464 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3 AA Cell Holder, PC
2464
3 AA Cell Holder, PC 2464
Part Number: 2464 # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: THM Type: Holder

Part Number: 2464

  • # of Cells: 3
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Polypropylene
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2464-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2464-ND
Battery Holders, Clips, Contacts 36-2464-ND
Battery Holder (Open) AA 3 Cell PC Pin

Battery Holder (Open) AA 3 Cell PC Pin

Buy Now Datasheet
Battery Holder, 3Aa, Through Hole; Battery Sizes Accepted Keystone - 16F1093 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 3Aa, Through Hole; Battery Sizes Accepted Keystone
16F1093
Battery Holder, 3Aa, Through Hole; Battery Sizes Accepted Keystone 16F1093
BATTERY HOLDER, 3AA, THROUGH HOLE; Battery Sizes Accepted:AA; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropyle ne; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

BATTERY HOLDER, 3AA, THROUGH HOLE; Battery Sizes Accepted:AA; No. of Batteries:3; Product Range:-; Accessory Type:Battery Holder; Body Material:Polypropylene; Contact Plating:Nickel Plated Contacts; For Use With:AA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder; AA; Polypropylene; PC Mount; 3; Spring; PC - 70182749 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; AA; Polypropylene; PC Mount; 3; Spring; PC
70182749
Battery Holder; AA; Polypropylene; PC Mount; 3; Spring; PC 70182749
These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

These PCB Plastic Battery Holders are specifically designed to firmly retain “AA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2464 36-2464-ND 16F1093 70182749
Product Name 3 AA Cell Holder, PC Battery Holders, Clips, Contacts Battery Holder, 3Aa, Through Hole; Battery Sizes Accepted Keystone Battery Holder; AA; Polypropylene; PC Mount; 3; Spring; PC
Type Plastic Holder Holder (Open) Plastic Holder
Material Polypropylene Polypropylene
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 C Cell Holder, Solder Lug - 185 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
2 C Cells- Solder Lugs - 2185 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers
THM (Vertical/Compact) Holder for 20mm Cell - 1067 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for Dual 18350 Batteries - 1098 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers