Keystone Electronics Corp. Dual THM Holder for 2/3A Battery 1099

Description
Part Number: 1099 # of Cells: 2 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder
Request a Quote Datasheet
Description
Part Number: 1099 # of Cells: 2 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual THM Holder for 2/3A Battery - 1099 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Dual THM Holder for 2/3A Battery
1099
Dual THM Holder for 2/3A Battery 1099
Part Number: 1099 # of Cells: 2 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder

Part Number: 1099

  • # of Cells: 2
  • Battery Reference: DL-2/3A,BR-2/3A,CR17335SE,CR123A,450SC,VR0450, ANSI 5018LC, IEC CR17345
  • Cell Size: 2/3A
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Packaging: Trays - 25 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1099-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1099-ND
Battery Holders, Clips, Contacts 36-1099-ND
Battery Holder (Open) 2/3A 2 Cell PC Pin

Battery Holder (Open) 2/3A 2 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1099 36-1099-ND
Product Name Dual THM Holder for 2/3A Battery Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

4 AA Cell Holder with Snap-on connectors - 2476 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Battery Snaps
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT Holder for 2450 Cell-Tin Nickel Plate on T&R - 3008TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
4 suppliers
1/2AA or CR2 Cell Holder, PC - 2485 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for 18650 Battery - 1042 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
4 suppliers