Keystone Electronics Corp. SMT Holder for AAA Battery 1020

Description
Part Number: 1020 # of Cells: 1 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder
Request a Quote
Description
Part Number: 1020 # of Cells: 1 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount battery holder for a single AAA cell, with a high-temperature nylon housing rated UL 94V-0 and gold-plated phosphor bronze contacts. Dimensions are 2.421 in (61.5 mm) in length, 0.500 in (12.7 mm) in width, and 0.445 in (11.3 mm) in height. Designed for SMT assembly, operates from -51°C to +145°C, and is supplied in trays of 50 pieces.

Datasheet Summary
Powered by GS/AI

Surface mount battery holder for a single AAA cell, with a high-temperature nylon housing rated UL 94V-0 and gold-plated phosphor bronze contacts. Dimensions are 2.421 in (61.5 mm) in length, 0.500 in (12.7 mm) in width, and 0.445 in (11.3 mm) in height. Designed for SMT assembly, operates from -51°C to +145°C, and is supplied in trays of 50 pieces.

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for AAA Battery - 1020 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for AAA Battery
1020
SMT Holder for AAA Battery 1020
Part Number: 1020 # of Cells: 1 Cell Size: AAA Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder

Part Number: 1020

  • # of Cells: 1
  • Cell Size: AAA
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 200 / bag
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1020-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1020-ND
Battery Holders, Clips, Contacts 36-1020-ND
Battery Holder (Open) AAA 1 Cell SMD (SMT) Tab

Battery Holder (Open) AAA 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, Aaa Cell, Surface Mt; Battery Sizes Accepted Keystone - 57R3959 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aaa Cell, Surface Mt; Battery Sizes Accepted Keystone
57R3959
Battery Holder, Aaa Cell, Surface Mt; Battery Sizes Accepted Keystone 57R3959
BATTERY HOLDER, AAA CELL, SURFACE MT; Battery Sizes Accepted:AAA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:SMD; For Use With:AAA Batteries & Mfg. Part No. 1020C Retainer Cover RoHS Compliant: Yes

BATTERY HOLDER, AAA CELL, SURFACE MT; Battery Sizes Accepted:AAA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:SMD; For Use With:AAA Batteries & Mfg. Part No. 1020C Retainer Cover RoHS Compliant: Yes

Supplier's Site Datasheet
Holder; Battery Holder,AAA Low Profile SMT - 70182266 - Allied Electronics, Inc.
Fort Worth, TX, USA
Holder; Battery Holder,AAA Low Profile SMT
70182266
Holder; Battery Holder,AAA Low Profile SMT 70182266
These PCB Plastic Battery Holders are specifically designed to firmly retain “AAA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

These PCB Plastic Battery Holders are specifically designed to firmly retain “AAA” cylindrical batteries. They feature snap-in PC contacts which assure stability during wave soldering. These low profile, space saving holders are clearly marked with polarity identification to assure proper orientation.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1020 36-1020-ND 57R3959 70182266
Product Name SMT Holder for AAA Battery Battery Holders, Clips, Contacts Battery Holder, Aaa Cell, Surface Mt; Battery Sizes Accepted Keystone Holder; Battery Holder,AAA Low Profile SMT
Type Plastic Holder Holder (Open) Plastic Holder
Material Nylon- High Temp UL 94 V-0 Polypropylene
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for dual 26650 Batteries - 1108 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
2 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
5 suppliers
Battery Holders, Clips, Contacts - 36-179-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
SMT Holder for 2430 Cell-Tin Nickel Plate on T&R - 3006TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers