2233 is a steel-based battery holder designed for two D cells, featuring brass contacts with nickel plating and brass solder lugs with tin plating. It is intended for use in applications requiring secure battery retention under shock or vibration, with the base made of steel and phenolic material. The holder includes pre-connected jumper straps to link batteries in series without additional wiring. Its mounting style supports through-hole mounting for printed circuitry.
Part Number: 2233
Battery Holder (Open) D 2 Cell PC Pin
| Keystone Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Battery Holders | Battery Holders |
| Product Number | 2233 | 36-2233-ND |
| Product Name | For 2 D Cell | Battery Holders, Clips, Contacts |
| Type | Metal Holder | Holder (Open) |
| Material | Steel | |
| Cell Capacity | Multiple Cell | Multiple Cell |