Keystone Electronics Corp. SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate 3022-2

Description
Part Number: 3022-2 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder Supplied Unassembled Ideal for 6 Volt or 3 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Request a Quote Datasheet
Description
Part Number: 3022-2 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder Supplied Unassembled Ideal for 6 Volt or 3 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3022-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate
3022-2
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate 3022-2
Part Number: 3022-2 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder Supplied Unassembled Ideal for 6 Volt or 3 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)

Part Number: 3022-2

  • # of Cells: 2
  • Battery Reference: (2) 2020, (2) 2025, (1) 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
  • Supplied Unassembled
  • Ideal for 6 Volt or 3 Volt Applications
  • 2 Coin Cell batteries can be installed in series
  • Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3022-2-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3022-2-ND
Battery Holders, Clips, Contacts 36-3022-2-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3022-2 36-3022-2-ND
Product Name SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Multiple Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 11.6mm Cell-Tin Nickel Plated on T&R - 2996TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for 20700 & 21700 Cell w/ coil spring - 1122 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-1011-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Mounting PC / Socket Mount
Cell Size AA
View Details
THM Holder for CR123A Cell - 1051 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers