Keystone Electronics Corp. 1/4 Hex Female Standoff 1450C

Description
Part Number: 1450C Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1450C Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1450C - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1450C
1/4 Hex Female Standoff 1450C
Part Number: 1450C Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1450C

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1450C-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1450C-ND
Board Spacers, Standoffs 36-1450C-ND
"Hex Standoff Threaded #4-40 Brass 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #4-40 Brass 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Standoff; 0.500 in.; #4-40; Brass; Hex;Zinc Plate; ASTM B633 - 70181976 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 0.500 in.; #4-40; Brass; Hex;Zinc Plate; ASTM B633
70181976
Standoff; 0.500 in.; #4-40; Brass; Hex;Zinc Plate; ASTM B633 70181976
Hex Shaped Brass Material Standoff Thread size 4-40 Brass material.

Hex Shaped Brass Material Standoff

  • Thread size 4-40
    Brass material.
Supplier's Site
Spacer, Hex, 4-40, Brass, Zinc, 0.5; Standoff Material Keystone - 62W5548 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, 4-40, Brass, Zinc, 0.5; Standoff Material Keystone
62W5548
Spacer, Hex, 4-40, Brass, Zinc, 0.5; Standoff Material Keystone 62W5548
SPACER, HEX, 4-40, BRASS, ZINC, 0.5"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm; Fastener Plating:Zinc RoHS Compliant: Yes

SPACER, HEX, 4-40, BRASS, ZINC, 0.5"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm; Fastener Plating:Zinc RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1450C
Standoffs & Spacers 1450C
Standoffs & Spacers 1/4"X1/2"SPACER HEX

Standoffs & Spacers 1/4"X1/2"SPACER HEX

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1450C 36-1450C-ND 70181976 62W5548 1450C
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoff; 0.500 in.; #4-40; Brass; Hex;Zinc Plate; ASTM B633 Spacer, Hex, 4-40, Brass, Zinc, 0.5; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Female Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #8 - 2385 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex Female Standoff - 1820 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
2 suppliers
Nylon Retaining Spacer, #8 - 2382 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex Female Standoff - 1636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers