Keystone Electronics Corp. SMT Locking Holder for CR1220 on T&R 2894TR

Description
Part Number: 2894TR # of Cells: 1 Battery Reference: 1220 Cell Size: 12mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel For Bulk version, request
Request a Quote Datasheet
Description
Part Number: 2894TR # of Cells: 1 Battery Reference: 1220 Cell Size: 12mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel For Bulk version, request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Locking Holder for CR1220 on T&R - 2894TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Locking Holder for CR1220 on T&R
2894TR
SMT Locking Holder for CR1220 on T&R 2894TR
Part Number: 2894TR # of Cells: 1 Battery Reference: 1220 Cell Size: 12mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel For Bulk version, request

Part Number: 2894TR

  • # of Cells: 1
  • Battery Reference: 1220
  • Cell Size: 12mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,000 / 13" reel
  • For Bulk version, request
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2894CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2894CT-ND
Battery Holders, Clips, Contacts 36-2894CT-ND
Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2894TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2894TR-ND
Battery Holders, Clips, Contacts 36-2894TR-ND
Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2894DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2894DKR-ND
Battery Holders, Clips, Contacts 36-2894DKR-ND
Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, Coin Cell 12Mm, Smd; Battery Sizes Accepted Keystone - 52AH8321 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Coin Cell 12Mm, Smd; Battery Sizes Accepted Keystone
52AH8321
Battery Holder, Coin Cell 12Mm, Smd; Battery Sizes Accepted Keystone 52AH8321
BATTERY HOLDER, COIN CELL - 12MM, SMD; Battery Sizes Accepted:Coin Cell - 12mm; No. of Batteries:1; Product Range:

BATTERY HOLDER, COIN CELL - 12MM, SMD; Battery Sizes Accepted:Coin Cell - 12mm; No. of Batteries:1; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2894TR 36-2894CT-ND 52AH8321
Product Name SMT Locking Holder for CR1220 on T&R Battery Holders, Clips, Contacts Battery Holder, Coin Cell 12Mm, Smd; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (Compact) Holder for 20mm Cell - 103 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
2 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
5 suppliers
1 N or A23 Cell Holder, Solder Lug - 154 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
3 suppliers
THM (Vertical) Holder for 20mm Cell - 1074 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon 6/6-V-0
Cell Capacity Single Cell
View Details
3 suppliers