Keystone Electronics Corp. 2/3A Battery Holder w/ solder lugs 1119

Description
Part Number: 1119 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: PBT, UL 94V-0 Mounting: Rivet Type: Holder
Request a Quote
Description
Part Number: 1119 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: PBT, UL 94V-0 Mounting: Rivet Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 1119 is a single-cell 2/3A lithium battery holder with solder lugs, designed for secure battery retention without tools. It features a PBT UL 94V-0 base material, contacts of phosphor bronze with tin-nickel plating, and operates from -60°F to 293°F (-51°C to 145°C). The holder measures 0.720 in (18.3 mm) wide, 0.682 in (17.3 mm) high, and 1.690 in (42.9 mm) long, with a mounting footprint of 0.250 in (6.4 mm) between the two solder lugs. It supports cell references including Duracell DL2/3A, Kodak K123L, Saft 450SC, and VR0450.

Datasheet Summary
Powered by GS/AI

Part number 1119 is a single-cell 2/3A lithium battery holder with solder lugs, designed for secure battery retention without tools. It features a PBT UL 94V-0 base material, contacts of phosphor bronze with tin-nickel plating, and operates from -60°F to 293°F (-51°C to 145°C). The holder measures 0.720 in (18.3 mm) wide, 0.682 in (17.3 mm) high, and 1.690 in (42.9 mm) long, with a mounting footprint of 0.250 in (6.4 mm) between the two solder lugs. It supports cell references including Duracell DL2/3A, Kodak K123L, Saft 450SC, and VR0450.

Suppliers

Company
Product
Description
Supplier Links
2/3A Battery Holder w/ solder lugs - 1119 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2/3A Battery Holder w/ solder lugs
1119
2/3A Battery Holder w/ solder lugs 1119
Part Number: 1119 # of Cells: 1 Battery Reference: DL-2/3A,BR-2/3A,CR17 335SE,CR123A,450SC,V R0450, ANSI 5018LC, IEC CR17345 Cell Size: 2/3A Material: PBT, UL 94V-0 Mounting: Rivet Type: Holder

Part Number: 1119

  • # of Cells: 1
  • Battery Reference: DL-2/3A,BR-2/3A,CR17335SE,CR123A,450SC,VR0450, ANSI 5018LC, IEC CR17345
  • Cell Size: 2/3A
  • Material: PBT, UL 94V-0
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1119-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1119-ND
Battery Holders, Clips, Contacts 36-1119-ND
Battery Holder (Open) 2/3A 1 Cell Solder Lug

Battery Holder (Open) 2/3A 1 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1119 36-1119-ND
Product Name 2/3A Battery Holder w/ solder lugs Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Molded 9 Volt T Style Strap-8
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
2 suppliers
Cover, Retainer; 1/2 AA; 0.640 in.; 1; PBT - 70181438 - Allied Electronics, Inc.
Specs
Type Plastic Holder
Material PBT
Cell Capacity Single Cell
View Details
For 4 AA Cell-1Contact Insulated - 1194 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1061TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers