Nylon retaining spacers are designed to grip the shank of a screw while allowing easy sliding, enabling pre-assembly to reduce final installation time. Part 2362 is a .250-inch (6.4 mm) long spacer with an outer diameter of .312 inch (7.9 mm) and a clear hole sized for a #6 screw. It is made of nylon and features a female-female design with no threaded bore. The spacer retains the screw without threading, securing it in place during assembly.
Part Number: 2362
"Round Spacer Unthreaded #6 Nylon 0.250"" (6.35mm) 1/4"" Natural"
Standoffs & Spacers SELF RETAING CLR HLE SPACER .250" #6
| Keystone Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | 2362 | 36-2362-ND | 2362 |
| Product Name | Nylon Retaining Spacer, #6 | Board Spacers, Standoffs | Standoffs & Spacers |
| Type & Shape | Spacer; Round | Spacer; Round | Standoff |
| Mounting | Retaining; Threaded | Retaining | |
| Material | Plastic; Nylon or Polyamide | Nylon or Polyamide |