Keystone Electronics Corp. 2 C Cells- Solder Lugs 2174

Description
Part Number: 2174 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 2174 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 C Cells- Solder Lugs - 2174 - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 C Cells- Solder Lugs
2174
2 C Cells- Solder Lugs 2174
Part Number: 2174 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: C Material: Steel Mounting: Rivet Type: Holder

Part Number: 2174

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: C
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2174-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2174-ND
Battery Holders, Clips, Contacts 36-2174-ND
Battery Holder (Open) C 2 Cell Solder Lug

Battery Holder (Open) C 2 Cell Solder Lug

Buy Now Datasheet
Battery Holder, C, Panel; Battery Sizes Accepted Keystone - 59K0346 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, C, Panel; Battery Sizes Accepted Keystone
59K0346
Battery Holder, C, Panel; Battery Sizes Accepted Keystone 59K0346
BATTERY HOLDER, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts; For Use With:C Batteries RoHS Compliant: Yes

BATTERY HOLDER, C, PANEL; Battery Sizes Accepted:C; No. of Batteries:2; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:PCB Lug; Body Material:Steel; Contact Plating:Nickel Plated Contacts; For Use With:C Batteries RoHS Compliant: Yes

Supplier's Site Datasheet
Battery Holder; C; 0.875 in. to 1.125 in.; Rugged Steel; Clip Mount; 2 - 70182575 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; C; 0.875 in. to 1.125 in.; Rugged Steel; Clip Mount; 2
70182575
Battery Holder; C; 0.875 in. to 1.125 in.; Rugged Steel; Clip Mount; 2 70182575
Rugged Steel Battery Holder, Corrosion Resistant, Nickel Plate Body Plating Holders: Available with solder lugs, PC lugs or series connections. An established design that has gained wide acceptance for commercial and military applications. Batteries are held under constant spring tension assuring low contact resistance. Retainer clips are available to lock batteries in place and prevent shifting

Rugged Steel Battery Holder, Corrosion Resistant, Nickel Plate Body Plating
Holders: Available with solder lugs, PC lugs or series connections.
An established design that has gained wide acceptance for commercial and military applications. Batteries are held under constant spring tension assuring low contact resistance. Retainer clips are available to lock batteries in place and prevent shifting

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 2174 36-2174-ND 59K0346 70182575
Product Name 2 C Cells- Solder Lugs Battery Holders, Clips, Contacts Battery Holder, C, Panel; Battery Sizes Accepted Keystone Battery Holder; C; 0.875 in. to 1.125 in.; Rugged Steel; Clip Mount; 2
Type Metal Holder Holder (Open) Metal Holder
Material Steel Rugged Steel
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1094TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Gold Flash Plate) - 1083 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Auto-In/EZ-Out) Holder for 2032 Cell on T&R - 1070TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PA9T
Cell Capacity Single Cell
View Details
3 suppliers
SMT Dual Holder for 18350 Cell w/ coil spring - 1136 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers