Keystone Electronics Corp. 1/4 Hex M-F Standoff 1947

Description
Part Number: 1947 Finish/Plating: Nickel Plate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1947 Finish/Plating: Nickel Plate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 1947 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
1947
1/4 Hex M-F Standoff 1947
Part Number: 1947 Finish/Plating: Nickel Plate Length: 1.000 [25.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 1947

  • Finish/Plating: Nickel Plate
  • Length: 1.000 [25.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1947-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1947-ND
Board Spacers, Standoffs 36-1947-ND
"Hex Standoff Threaded #4-40 Brass 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #4-40 Brass 1.000"" (25.40mm) 1"""

Buy Now Datasheet
STANDOFF - 1947 - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF
1947
STANDOFF 1947
STANDOFF

STANDOFF

Buy Now
Standoff;M/F;Brass Nickel Plate;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 1";TL-Ext 0.187"
70181868
Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 1";TL-Ext 0.187" 70181868
Male⁄Female 0.250 in. Hex Threaded Standoffs Male⁄female gender The thread size of the material is 4-40.

Male⁄Female 0.250 in. Hex Threaded Standoffs

  • Male⁄female gender
    The thread size of the material is 4-40.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1947
Standoffs & Spacers 1947
Standoffs & Spacers M-F BRS HEX 4 X1.00"

Standoffs & Spacers M-F BRS HEX 4 X1.00"

Buy Now Datasheet
Spacer/standoff Hex Brass 6.4Mm X 25.4Mm; Standoff Material Keystone - 62W5606 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 25.4Mm; Standoff Material Keystone
62W5606
Spacer/standoff Hex Brass 6.4Mm X 25.4Mm; Standoff Material Keystone 62W5606
SPACER/STANDOFF HEX BRASS 6.4MM X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:30.1mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 25.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:25.4mm; Overall Length:30.1mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1947 36-1947-ND 1947 70181868 1947 62W5606
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs STANDOFF Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 1";TL-Ext 0.187" Standoffs & Spacers Spacer/standoff Hex Brass 6.4Mm X 25.4Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Aluminum Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Threaded Standoff - 1452D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1620-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1923C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Board Spacers, Standoffs - 36-1624-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers