Keystone Electronics Corp. 1/4 Hex M-F Standoff 2088

Description
Part Number: 2088 Length: .500 [12.7] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2088 Length: .500 [12.7] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 2088 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
2088
1/4 Hex M-F Standoff 2088
Part Number: 2088 Length: .500 [12.7] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 2088

  • Length: .500 [12.7]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
STANDOFF - STAINLESS STEEL - 2088 - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF - STAINLESS STEEL
2088
STANDOFF - STAINLESS STEEL 2088
STANDOFF - STAINLESS STEEL

STANDOFF - STAINLESS STEEL

Buy Now
Board Spacers, Standoffs - 36-2088-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2088-ND
Board Spacers, Standoffs 36-2088-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #4-40 Stainless Steel 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Standoff;M/F;Stainless Steel;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 0.5";TL-Ext 0.187"
70183128
Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 0.5";TL-Ext 0.187" 70183128
ASTM A581⁄582 Standard, Stainless Steel Hex Threaded Standoffs

ASTM A581⁄582 Standard, Stainless Steel Hex Threaded Standoffs

Supplier's Site
Spacer/standoff, Hex, Ss, 6.4Mm X 12.7Mm; Standoff Material Keystone - 50F4713 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 6.4Mm X 12.7Mm; Standoff Material Keystone
50F4713
Spacer/standoff, Hex, Ss, 6.4Mm X 12.7Mm; Standoff Material Keystone 50F4713
SPACER/STANDOFF, HEX, SS, 6.4MM X 12.7MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:17.4mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 6.4MM X 12.7MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:17.4mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2088
Standoffs & Spacers 2088
Standoffs & Spacers SS .500 M/F THRD

Standoffs & Spacers SS .500 M/F THRD

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2088 2088 36-2088-ND 70183128 50F4713 2088
Product Name 1/4 Hex M-F Standoff STANDOFF - STAINLESS STEEL Board Spacers, Standoffs Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 0.5";TL-Ext 0.187" Spacer/standoff, Hex, Ss, 6.4Mm X 12.7Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel Metal; Steel; StainlessSteel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1481 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
3/16 Hex Female Standoff - 1897 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
3/16 Hex Female Standoff - 1805 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
3/16 Round Female Standoff - 1657 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers