Keystone Electronics Corp. M-F Nylon Stand, 8-32, 3/4 L 4832

Description
Part Number: 4832 Length: .750 [19.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 4832 Length: .750 [19.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 8-32 threads, 0.750 inch (19.1 mm) length, and nylon 6/6 material. External diameter is 0.250 inch (6.4 mm), with internal thread depth of 0.375 inch (9.5 mm). Designed for PC 104 mounting applications.

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 8-32 threads, 0.750 inch (19.1 mm) length, and nylon 6/6 material. External diameter is 0.250 inch (6.4 mm), with internal thread depth of 0.375 inch (9.5 mm). Designed for PC 104 mounting applications.

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 8-32, 3/4 L - 4832 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 8-32, 3/4 L
4832
M-F Nylon Stand, 8-32, 3/4 L 4832
Part Number: 4832 Length: .750 [19.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 4832

  • Length: .750 [19.1]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4832-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4832-ND
Board Spacers, Standoffs 36-4832-ND
"Hex Standoff Threaded #8-32 Nylon 0.750"" (19.05mm) 3/4"" Natural"

"Hex Standoff Threaded #8-32 Nylon 0.750"" (19.05mm) 3/4"" Natural"

Buy Now Datasheet
Standoff;M/F;Nylon 6/6;8-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 0.75";TL-Ext 0.375"
70181937
Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 0.75";TL-Ext 0.375" 70181937
Standoff Hex Shaped Nylon 6⁄6s Thread size 8-32 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 8-32
    Nylon 6⁄6 material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4832
Standoffs & Spacers 4832
Standoffs & Spacers .750 NYL stdoff 8-32 Thread

Standoffs & Spacers .750 NYL stdoff 8-32 Thread

Buy Now Datasheet
Spacer/standoff Hex Nylon 6.4Mm X 19.1Mm; Standoff Material Keystone - 62W5707 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 19.1Mm; Standoff Material Keystone
62W5707
Spacer/standoff Hex Nylon 6.4Mm X 19.1Mm; Standoff Material Keystone 62W5707
SPACER/STANDOFF HEX NYLON 6.4MM X 19.1MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:19.1mm; Overall Length:28.6mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 19.1MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:19.1mm; Overall Length:28.6mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4832 36-4832-ND 70181937 4832 62W5707
Product Name M-F Nylon Stand, 8-32, 3/4 L Board Spacers, Standoffs Standoff;M/F;Nylon 6/6;8-32;0.25" Hex;Length 0.75";TL-Ext 0.375" Standoffs & Spacers Spacer/standoff Hex Nylon 6.4Mm X 19.1Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Female Standoff - 1548E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1922D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/16 Hex Swage Standoff - 2274-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers