Keystone Electronics Corp. M-F Nylon Stand, 6-32, 7/8 L 4819

Description
Part Number: 4819 Length: .875 [22.2] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 4819 Length: .875 [22.2] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M-F Nylon Standoff, part number 4819, has a length of 0.875 inches (22.2 mm) and is made from Nylon 6/6 V-2 material. It features a hex shape with an outer diameter of 0.250 inches (6.4 mm) and is designed for male-female applications. The standoff has a thread size of 6-32 and a thread depth of 0.250 inches (6.4 mm). This product is suitable for use in various assembly applications, particularly in environments where lightweight and corrosion-resistant materials are preferred.

Datasheet Summary
Powered by GS/AI

The M-F Nylon Standoff, part number 4819, has a length of 0.875 inches (22.2 mm) and is made from Nylon 6/6 V-2 material. It features a hex shape with an outer diameter of 0.250 inches (6.4 mm) and is designed for male-female applications. The standoff has a thread size of 6-32 and a thread depth of 0.250 inches (6.4 mm). This product is suitable for use in various assembly applications, particularly in environments where lightweight and corrosion-resistant materials are preferred.

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 6-32, 7/8 L - 4819 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 6-32, 7/8 L
4819
M-F Nylon Stand, 6-32, 7/8 L 4819
Part Number: 4819 Length: .875 [22.2] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 4819

  • Length: .875 [22.2]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4819-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4819-ND
Board Spacers, Standoffs 36-4819-ND
"Hex Standoff Threaded #6-32 Nylon 0.875"" (22.23mm) 7/8"" Natural"

"Hex Standoff Threaded #6-32 Nylon 0.875"" (22.23mm) 7/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4819
Standoffs & Spacers 4819
Standoffs & Spacers 7/8" MALE/FEM NYLON

Standoffs & Spacers 7/8" MALE/FEM NYLON

Buy Now Datasheet
Spacer/standoff Hex Nylon 6.4Mm X 22.2Mm; Standoff Material Keystone - 62W5694 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 22.2Mm; Standoff Material Keystone
62W5694
Spacer/standoff Hex Nylon 6.4Mm X 22.2Mm; Standoff Material Keystone 62W5694
SPACER/STANDOFF HEX NYLON 6.4MM X 22.2MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:22.2mm; Overall Length:28.6mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 22.2MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:22.2mm; Overall Length:28.6mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4819 36-4819-ND 4819 62W5694
Product Name M-F Nylon Stand, 6-32, 7/8 L Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff Hex Nylon 6.4Mm X 22.2Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1954 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex Swage Standoff - 1775-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/16 Round Spacer - 1665 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
2 suppliers
5/32 Hex Swage Standoff - 1743-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers