Keystone Electronics Corp. M-F Nylon Stand, 6-32, 5/8 L 4817

Description
Part Number: 4817 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .250 [6.35] Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 4817 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .250 [6.35] Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 6-32 threads, 0.625 inch (15.9 mm) length, and a hex shape. The external diameter is 0.250 inch (6.4 mm), with an internal thread depth of 0.250 inch (6.4 mm). Constructed from nylon 6/6, compliant with PC 104 standards for mounting applications.

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 6-32 threads, 0.625 inch (15.9 mm) length, and a hex shape. The external diameter is 0.250 inch (6.4 mm), with an internal thread depth of 0.250 inch (6.4 mm). Constructed from nylon 6/6, compliant with PC 104 standards for mounting applications.

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 6-32, 5/8 L - 4817 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 6-32, 5/8 L
4817
M-F Nylon Stand, 6-32, 5/8 L 4817
Part Number: 4817 Length: .625 [15.9] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .250 [6.35] Thread: 6-32 Type: Threaded Standoffs

Part Number: 4817

  • Length: .625 [15.9]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .250 [6.35]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4817-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4817-ND
Board Spacers, Standoffs 36-4817-ND
"Hex Standoff Threaded #6-32 Nylon 0.625"" (15.88mm) 5/8"" Natural"

"Hex Standoff Threaded #6-32 Nylon 0.625"" (15.88mm) 5/8"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4817
Standoffs & Spacers 4817
Standoffs & Spacers SPACER-M-F HEX

Standoffs & Spacers SPACER-M-F HEX

Buy Now Datasheet
Standoff;M/F;Nylon 6/6;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 0.625";TL-Ext 0.25"
70181930
Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 0.625";TL-Ext 0.25" 70181930
Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 4-40
    Nylon 6⁄6 material.
Supplier's Site
Spacer/standoff Hex Nylon 6.4Mm X 15.9Mm; Standoff Material Keystone - 62W5692 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 15.9Mm; Standoff Material Keystone
62W5692
Spacer/standoff Hex Nylon 6.4Mm X 15.9Mm; Standoff Material Keystone 62W5692
SPACER/STANDOFF HEX NYLON 6.4MM X 15.9MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:15.9mm; Overall Length:22.3mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 15.9MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:15.9mm; Overall Length:22.3mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4817 36-4817-ND 4817 70181930 62W5692
Product Name M-F Nylon Stand, 6-32, 5/8 L Board Spacers, Standoffs Standoffs & Spacers Standoff;M/F;Nylon 6/6;6-32;0.25" Hex;Length 0.625";TL-Ext 0.25" Spacer/standoff Hex Nylon 6.4Mm X 15.9Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1475B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
3/8 Hex Female Standoff - 1926B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Swage Standoff - 1623-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1474E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers