Keystone Electronics Corp. M-F Nylon Stand, 4-40, 2 L 4813

Description
Part Number: 4813 Length: 2.000 [50.8] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 4813 Length: 2.000 [50.8] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 4-40, 2 L - 4813 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 4-40, 2 L
4813
M-F Nylon Stand, 4-40, 2 L 4813
Part Number: 4813 Length: 2.000 [50.8] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 4813

  • Length: 2.000 [50.8]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/16 [.187]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4813-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4813-ND
Board Spacers, Standoffs 36-4813-ND
"Hex Standoff Threaded #4-40 Nylon 2.000"" (50.80mm) 2"" Natural"

"Hex Standoff Threaded #4-40 Nylon 2.000"" (50.80mm) 2"" Natural"

Buy Now Datasheet
Spacer/standoff Hex Nylon 6.4Mm X 50.8Mm; Standoff Material Keystone - 62W5688 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 50.8Mm; Standoff Material Keystone
62W5688
Spacer/standoff Hex Nylon 6.4Mm X 50.8Mm; Standoff Material Keystone 62W5688
SPACER/STANDOFF HEX NYLON 6.4MM X 50.8MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:55.5mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 50.8MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:50.8mm; Overall Length:55.5mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff;M/F;Nylon 6/6;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 2";TL-Ext 0.187"
70182034
Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 2";TL-Ext 0.187" 70182034
Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 2";TL-Ext 0.187"

Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 2";TL-Ext 0.187"

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4813
Standoffs & Spacers 4813
Standoffs & Spacers M/F HEX SPCR 4-40 2"

Standoffs & Spacers M/F HEX SPCR 4-40 2"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4813 36-4813-ND 62W5688 70182034 4813
Product Name M-F Nylon Stand, 4-40, 2 L Board Spacers, Standoffs Spacer/standoff Hex Nylon 6.4Mm X 50.8Mm; Standoff Material Keystone Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 2";TL-Ext 0.187" Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide) Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1923A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex M-F Standoff - 2090 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex Swage Standoff - 1758-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2161 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers