Keystone Electronics Corp. M-F Nylon Stand, 4-40, 3/8 L 4801

Description
Part Number: 4801 Length: .375 [9.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 4801 Length: .375 [9.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 4-40, 3/8 L - 4801 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 4-40, 3/8 L
4801
M-F Nylon Stand, 4-40, 3/8 L 4801
Part Number: 4801 Length: .375 [9.5] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 4801

  • Length: .375 [9.5]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/16 [.187]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-4801-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4801-ND
Board Spacers, Standoffs 36-4801-ND
"Hex Standoff Threaded #4-40 Nylon 0.375"" (9.53mm) 3/8"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.375"" (9.53mm) 3/8"" Natural"

Buy Now Datasheet
Standoff;M/F;Nylon 6/6;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 0.375";TL-Ext 0.187"
70181922
Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 0.375";TL-Ext 0.187" 70181922
Hex Shaped Nylon 6⁄6 Standoff Thread size 4-40 Hex shape.

Hex Shaped Nylon 6⁄6 Standoff

  • Thread size 4-40
    Hex shape.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4801
Standoffs & Spacers 4801
Standoffs & Spacers HEX NYLON STANDOFFS

Standoffs & Spacers HEX NYLON STANDOFFS

Buy Now Datasheet
Spacer/standoff, Hex Nylon 6.4Mm X 9.5Mm; Standoff Material Keystone - 62W5676 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex Nylon 6.4Mm X 9.5Mm; Standoff Material Keystone
62W5676
Spacer/standoff, Hex Nylon 6.4Mm X 9.5Mm; Standoff Material Keystone 62W5676
SPACER/STANDOFF, HEX NYLON 6.4MM X 9.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:9.5mm; Overall Length:14.2mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX NYLON 6.4MM X 9.5MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:9.5mm; Overall Length:14.2mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4801 36-4801-ND 70181922 4801 62W5676
Product Name M-F Nylon Stand, 4-40, 3/8 L Board Spacers, Standoffs Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 0.375";TL-Ext 0.187" Standoffs & Spacers Spacer/standoff, Hex Nylon 6.4Mm X 9.5Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1836 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Swage Standoff - 1560A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 2123 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
3/16 Hex Swage Standoff - 2274-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers