Keystone Electronics Corp. M-F Nylon Stand, 4-40, .1/4 L 4800

Description
Part Number: 4800 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 4800 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 4-40 threads, .250 inch length, and nylon 6/6 material. External diameter is .187 inch and internal thread depth is .130 to .150 inch. Designed for PC 104 mounting applications.

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with 4-40 threads, .250 inch length, and nylon 6/6 material. External diameter is .187 inch and internal thread depth is .130 to .150 inch. Designed for PC 104 mounting applications.

Suppliers

Company
Product
Description
Supplier Links
M-F Nylon Stand, 4-40, .1/4 L - 4800 - Keystone Electronics Corp.
New Hyde Park, NY, USA
M-F Nylon Stand, 4-40, .1/4 L
4800
M-F Nylon Stand, 4-40, .1/4 L 4800
Part Number: 4800 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/16 [.187] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 4800

  • Length: .250 [6.4]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/16 [.187]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
NYLON M/F .250 HEX STANDOFF - 4800 - Heilind Electronics, Inc.
Wilmington, MA, United States
NYLON M/F .250 HEX STANDOFF
4800
NYLON M/F .250 HEX STANDOFF 4800
NYLON M/F .250 HEX STANDOFF

NYLON M/F .250 HEX STANDOFF

Buy Now
Board Spacers, Standoffs - 36-4800-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4800-ND
Board Spacers, Standoffs 36-4800-ND
"Hex Standoff Threaded #4-40 Nylon 0.250"" (6.35mm) 1/4"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet
Standoff;M/F;Nylon 6/6;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 0.25";TL-Ext 0.187"
70181921
Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 0.25";TL-Ext 0.187" 70181921
Hex Shaped Nylon 6⁄6 Standoff Thread size 4-40 Hex shape.

Hex Shaped Nylon 6⁄6 Standoff

  • Thread size 4-40
    Hex shape.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
4800
Standoffs & Spacers 4800
Standoffs & Spacers NYLON SPCR HEX 1/4"

Standoffs & Spacers NYLON SPCR HEX 1/4"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4800 4800 36-4800-ND 70181921 4800
Product Name M-F Nylon Stand, 4-40, .1/4 L NYLON M/F .250 HEX STANDOFF Board Spacers, Standoffs Standoff;M/F;Nylon 6/6;4-40;0.25" Hex;Length 0.25";TL-Ext 0.187" Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1546 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
3/16 Hex Female Standoff - 1893 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
3/16 Hex Swage Standoff - 2273-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Round Female Standoff - 1549E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers