Keystone Electronics Corp. 5/16 Round Spacer 456

Description
Part Number: 456 Hole Size: #10 Length: .750 [19.1] Material: Phenolic OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet
Description
Part Number: 456 Hole Size: #10 Length: .750 [19.1] Material: Phenolic OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Spacer - 456 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Spacer
456
5/16 Round Spacer 456
Part Number: 456 Hole Size: #10 Length: .750 [19.1] Material: Phenolic OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements

Part Number: 456

  • Hole Size: #10
  • Length: .750 [19.1]
  • Material: Phenolic
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
  • No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
456
Standoffs & Spacers 456
Standoffs & Spacers .75 Rd Clr Hle spcr .312 #10 Phenolic

Standoffs & Spacers .75 Rd Clr Hle spcr .312 #10 Phenolic

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 456 456
Product Name 5/16 Round Spacer Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1922A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex M-F Standoff - 2128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/8 Round Female Standoff - 2315A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Nylon Retaining Spacer, #10 - 2394 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers