Keystone Electronics Corp. 5/16 Round Spacer 455

Description
Part Number: 455 Hole Size: #10 Length: .500 [12.7] Material: Phenolic OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet
Description
Part Number: 455 Hole Size: #10 Length: .500 [12.7] Material: Phenolic OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Spacer - 455 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Spacer
455
5/16 Round Spacer 455
Part Number: 455 Hole Size: #10 Length: .500 [12.7] Material: Phenolic OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements

Part Number: 455

  • Hole Size: #10
  • Length: .500 [12.7]
  • Material: Phenolic
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
  • No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now
Spacer; Spacer Type Keystone - 62W5113 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Keystone
62W5113
Spacer; Spacer Type Keystone 62W5113
SPACER; Spacer Type:Round; Spacer Material:Phenolic; Outer Diameter:7.925mm; Inner Diameter:4.978mm; Overall Length:12.7mm; Product Range:- RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Phenolic; Outer Diameter:7.925mm; Inner Diameter:4.978mm; Overall Length:12.7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
455
Standoffs & Spacers 455
Standoffs & Spacers .50 Rd Clr Hle spcr .312 #10 Phenolic

Standoffs & Spacers .50 Rd Clr Hle spcr .312 #10 Phenolic

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 455 62W5113 455
Product Name 5/16 Round Spacer Spacer; Spacer Type Keystone Standoffs & Spacers
Type & Shape Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #6 - 2367 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
Slimline Tension Fit Nylon PCB Support - 1932A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.8750 inch (22.22 mm)
View Details
2 suppliers
1/4 Round Swage Standoff - 1560B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Round Swage Standoff - 1561C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers