Keystone Electronics Corp. Round Economy Spacer 438

Description
Part Number: 438 Hole Size: #8, M4 Length: 2.000 [50.8] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 438 Hole Size: #8, M4 Length: 2.000 [50.8] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 438 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
438
Round Economy Spacer 438
Part Number: 438 Hole Size: #8, M4 Length: 2.000 [50.8] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 438

  • Hole Size: #8, M4
  • Length: 2.000 [50.8]
  • Material: Aluminum
  • OD: .232 [5.9]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-438-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-438-ND
Board Spacers, Standoffs 36-438-ND
"Round Spacer Unthreaded #8 Aluminum 2.000"" (50.80mm) 2"""

"Round Spacer Unthreaded #8 Aluminum 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
438
Standoffs & Spacers 438
Standoffs & Spacers AL SPCR #8X2"

Standoffs & Spacers AL SPCR #8X2"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 438 36-438-ND 438
Product Name Round Economy Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1922A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
3/16 Hex Female Standoff - 1805 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Swage Standoff - 1650-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex Female Standoff - 2220 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers