Keystone Electronics Corp. Round Economy Spacer 435

Description
Part Number: 435 Hole Size: #8, M4 Length: 1.250 [31.8] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 435 Hole Size: #8, M4 Length: 1.250 [31.8] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Round Economy Spacer - 435 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Round Economy Spacer
435
Round Economy Spacer 435
Part Number: 435 Hole Size: #8, M4 Length: 1.250 [31.8] Material: Aluminum OD: .232 [5.9] Shape: Round Style: Economy Spacers Type: Clear Hole Spacers

Part Number: 435

  • Hole Size: #8, M4
  • Length: 1.250 [31.8]
  • Material: Aluminum
  • OD: .232 [5.9]
  • Shape: Round
  • Style: Economy Spacers
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-435-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-435-ND
Board Spacers, Standoffs 36-435-ND
"Round Spacer Unthreaded #8 Aluminum 1.250"" (31.75mm) 1 1/4"""

"Round Spacer Unthreaded #8 Aluminum 1.250"" (31.75mm) 1 1/4"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 435 36-435-ND
Product Name Round Economy Spacer Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1622-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/16 Hex Female Standoff - 1475F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
5/16 Hex Female Standoff - 1822D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 1966 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details