Keystone Electronics Corp. 5/16 Round Spacer 4268

Description
Part Number: 4268 Finish/Plating: Clear Iridite Hole Size: #10 Length: 1.500 [38.1] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 4268 Finish/Plating: Clear Iridite Hole Size: #10 Length: 1.500 [38.1] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4268 is a round aluminum clear hole spacer with a length of 1.500 in (38.1 mm) and an outer diameter of 0.312 in (7.9 mm), designed for #10 screw clearance. It is made from aluminum conforming to ASTM B211 with clear iridite finish per MIL-C-5541. The spacer provides high compressive and tensile strength and is suitable for high-temperature applications.

Datasheet Summary
Powered by GS/AI

4268 is a round aluminum clear hole spacer with a length of 1.500 in (38.1 mm) and an outer diameter of 0.312 in (7.9 mm), designed for #10 screw clearance. It is made from aluminum conforming to ASTM B211 with clear iridite finish per MIL-C-5541. The spacer provides high compressive and tensile strength and is suitable for high-temperature applications.

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Spacer - 4268 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Spacer
4268
5/16 Round Spacer 4268
Part Number: 4268 Finish/Plating: Clear Iridite Hole Size: #10 Length: 1.500 [38.1] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 4268

  • Finish/Plating: Clear Iridite
  • Hole Size: #10
  • Length: 1.500 [38.1]
  • Material: Aluminum
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 4268 - 4268 - Win Source Electronics
Laguna Hills, CA, United States
Board Spacers, Standoffs - 4268
4268
Board Spacers, Standoffs - 4268 4268
Manufacturer: Keystone Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1111150-4268 Color: Clear, Natural Gender: Female, Female Length: 38.1 mm Material: Aluminium Plating: Iridite Categories: Board Spacers, Standoffs Case / Package: Aluminum Threaded/Unthreaded: Unthreaded Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited RoHS: Compliant Outside Diameter: 7.9248 mm Inside Diameter: 4.9784 mm

Manufacturer: Keystone Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1111150-4268
Color: Clear, Natural
Gender: Female, Female
Length: 38.1 mm
Material: Aluminium
Plating: Iridite
Categories: Board Spacers, Standoffs
Case / Package: Aluminum
Threaded/Unthreaded: Unthreaded
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Outside Diameter: 7.9248 mm
Inside Diameter: 4.9784 mm

Buy Now
Board Spacers, Standoffs - 36-4268-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4268-ND
Board Spacers, Standoffs 36-4268-ND
"Round Spacer Unthreaded #10 Aluminum 1.500"" (38.10mm) 1 1/2"""

"Round Spacer Unthreaded #10 Aluminum 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4268
Standoffs & Spacers 4268
Standoffs & Spacers SPACER Replaced NC1117510A

Standoffs & Spacers SPACER Replaced NC1117510A

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4268 4268 36-4268-ND 4268
Product Name 5/16 Round Spacer Board Spacers, Standoffs - 4268 Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Standoff Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Threaded Standoff - 1452D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #4 - 2341 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
1/4 Round Spacer - 2035 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Hex M-F Standoff - 2149 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers