Keystone Electronics Corp. 5/16 Round Spacer 4265

Description
Part Number: 4265 Finish/Plating: Clear Iridite Hole Size: #10 Length: .750 [19.1] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 4265 Finish/Plating: Clear Iridite Hole Size: #10 Length: .750 [19.1] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Round aluminum clear hole spacers with a .312-inch (7.9 mm) outer diameter and a .750-inch (19.1 mm) length are designed for #10 screw clearance, feature a clear iridite finish per MIL-C-5541, and comply with ASTM B211. The series includes variants for #4, #6, and #8 screw clearances, with square ends and tight joint tolerances on the outside diameter, and is rated for high voltage and temperature conditions.

Datasheet Summary
Powered by GS/AI

Round aluminum clear hole spacers with a .312-inch (7.9 mm) outer diameter and a .750-inch (19.1 mm) length are designed for #10 screw clearance, feature a clear iridite finish per MIL-C-5541, and comply with ASTM B211. The series includes variants for #4, #6, and #8 screw clearances, with square ends and tight joint tolerances on the outside diameter, and is rated for high voltage and temperature conditions.

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Spacer - 4265 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Spacer
4265
5/16 Round Spacer 4265
Part Number: 4265 Finish/Plating: Clear Iridite Hole Size: #10 Length: .750 [19.1] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 4265

  • Finish/Plating: Clear Iridite
  • Hole Size: #10
  • Length: .750 [19.1]
  • Material: Aluminum
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-4265-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4265-ND
Board Spacers, Standoffs 36-4265-ND
"Round Spacer Unthreaded #10 Aluminum 0.750"" (19.05mm) 3/4"""

"Round Spacer Unthreaded #10 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4265
Standoffs & Spacers 4265
Standoffs & Spacers SPACER Replaced NC1116310A

Standoffs & Spacers SPACER Replaced NC1116310A

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4265 36-4265-ND 4265
Product Name 5/16 Round Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2219 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Nylon Retaining Spacer, #10 - 2394 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex Female Standoff - 1638 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Slimline Lock-In Nylon PCB Support - 1931B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers