Keystone Electronics Corp. 5/16 Round Spacer 4264

Description
Part Number: 4264 Finish/Plating: Clear Iridite Hole Size: #10 Length: .625 [15.9] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 4264 Finish/Plating: Clear Iridite Hole Size: #10 Length: .625 [15.9] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Spacer - 4264 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Spacer
4264
5/16 Round Spacer 4264
Part Number: 4264 Finish/Plating: Clear Iridite Hole Size: #10 Length: .625 [15.9] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 4264

  • Finish/Plating: Clear Iridite
  • Hole Size: #10
  • Length: .625 [15.9]
  • Material: Aluminum
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-4264-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4264-ND
Board Spacers, Standoffs 36-4264-ND
"Round Spacer Unthreaded #10 Aluminum 0.625"" (15.88mm) 5/8"""

"Round Spacer Unthreaded #10 Aluminum 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4264
Standoffs & Spacers 4264
Standoffs & Spacers SPACER Replaced NC1116110A

Standoffs & Spacers SPACER Replaced NC1116110A

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4264 36-4264-ND 4264
Product Name 5/16 Round Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw Slim Line-no slot-1.75
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
3/16 Hex Female Standoff - 1892 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Board Spacers, Standoffs - 36-1627-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex M-F Standoff - 2180 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers