Keystone Electronics Corp. 5/16 Round Spacer 4262

Description
Part Number: 4262 Finish/Plating: Clear Iridite Hole Size: #10 Length: .375 [9.5] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 4262 Finish/Plating: Clear Iridite Hole Size: #10 Length: .375 [9.5] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum round clear hole spacers with a #10 screw clearance, .375-inch (9.5 mm) length, and 0.312-inch (7.9 mm) outer diameter. Made from aluminum per ASTM B211 with clear iridite coating per MIL-C-5541. Designed for use with #10 screws and standardized to fit common mounting applications.

Datasheet Summary
Powered by GS/AI

Aluminum round clear hole spacers with a #10 screw clearance, .375-inch (9.5 mm) length, and 0.312-inch (7.9 mm) outer diameter. Made from aluminum per ASTM B211 with clear iridite coating per MIL-C-5541. Designed for use with #10 screws and standardized to fit common mounting applications.

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Spacer - 4262 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Spacer
4262
5/16 Round Spacer 4262
Part Number: 4262 Finish/Plating: Clear Iridite Hole Size: #10 Length: .375 [9.5] Material: Aluminum OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 4262

  • Finish/Plating: Clear Iridite
  • Hole Size: #10
  • Length: .375 [9.5]
  • Material: Aluminum
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-4262-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-4262-ND
Board Spacers, Standoffs 36-4262-ND
"Round Spacer Unthreaded #10 Aluminum 0.375"" (9.53mm) 3/8"""

"Round Spacer Unthreaded #10 Aluminum 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4262
Standoffs & Spacers 4262
Standoffs & Spacers SPACER Replaced NC1115710A

Standoffs & Spacers SPACER Replaced NC1115710A

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4262 36-4262-ND 4262
Product Name 5/16 Round Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1623-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
3/16 Round Female Standoff - 1865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex M-F Standoff - 2096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Nylon Retaining Spacer, #10 - 2395 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers