Keystone Electronics Corp.
Hex Head Binding Post 10-32 Thread White
4198
Description
Part Number: 4198
Color: White
Finish/Plating: Nickel Plate
Material: Brass
Style: Hex Head
Thread: 10-32
Type: Binding Post
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 4198
Color: White
Finish/Plating: Nickel Plate
Material: Brass
Style: Hex Head
Thread: 10-32
Type: Binding Post
Request a Quote
Email Supplier
Datasheet
Suppliers
Hex Head Binding Post 10-32 Thread White
4198
Part Number: 4198
Color: White
Finish/Plating: Nickel Plate
Material: Brass
Style: Hex Head
Thread: 10-32
Type: Binding Post
Part Number: 4198
- Color: White
- Finish/Plating: Nickel Plate
- Material: Brass
- Style: Hex Head
- Thread: 10-32
- Type: Binding Post
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
4198 |
|
Product Name
|
Hex Head Binding Post 10-32 Thread White |
|
Type & Shape
|
Standoff; Blind Standoff; Hex
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Hex
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Female Standoff; Round; Hex
Mounting
Threaded
Material
Plastic; Nylon or Polyamide
View Details
5 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Round
Mounting
Swage / Rivet; Threaded
Material
Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
2 suppliers