Keystone Electronics Corp. Standard Binding Post Strip 4190

Description
Part Number: 4190 # of Terminals: 4 Length: 2.562 [65.1] Material: Phenolic, XP Style: Binding Post Terminal Type: Standard Type: Terminal Strip Width: .625 [15.9]
Request a Quote Datasheet
Description
Part Number: 4190 # of Terminals: 4 Length: 2.562 [65.1] Material: Phenolic, XP Style: Binding Post Terminal Type: Standard Type: Terminal Strip Width: .625 [15.9]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Binding Post Strip - 4190 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Standard Binding Post Strip
4190
Standard Binding Post Strip 4190
Part Number: 4190 # of Terminals: 4 Length: 2.562 [65.1] Material: Phenolic, XP Style: Binding Post Terminal Type: Standard Type: Terminal Strip Width: .625 [15.9]

Part Number: 4190

  • # of Terminals: 4
  • Length: 2.562 [65.1]
  • Material: Phenolic, XP
  • Style: Binding Post
  • Terminal Type: Standard
  • Type: Terminal Strip
  • Width: .625 [15.9]
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 4190
Product Name Standard Binding Post Strip
Material Plastic; Phenolic
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1805 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Hex Female Standoff - 1451D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex M-F Standoff - 2124 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Female Standoff - 1846 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers