Keystone Electronics Corp.
Standard Binding Post Strip
4186
Description
Part Number: 4186
# of Terminals: 10
Length: 5.187 [131.7]
Material: Glass Epoxy
Style: Binding Post
Terminal Type: Standard
Type: Terminal Strip
Width: .625 [15.9]
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 4186
# of Terminals: 10
Length: 5.187 [131.7]
Material: Glass Epoxy
Style: Binding Post
Terminal Type: Standard
Type: Terminal Strip
Width: .625 [15.9]
Request a Quote
Email Supplier
Datasheet
Suppliers
Standard Binding Post Strip
4186
Part Number: 4186
# of Terminals: 10
Length: 5.187 [131.7]
Material: Glass Epoxy
Style: Binding Post
Terminal Type: Standard
Type: Terminal Strip
Width: .625 [15.9]
Part Number: 4186
- # of Terminals: 10
- Length: 5.187 [131.7]
- Material: Glass Epoxy
- Style: Binding Post
- Terminal Type: Standard
- Type: Terminal Strip
- Width: .625 [15.9]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
4186 |
|
Product Name
|
Standard Binding Post Strip |
|
Material
|
Glass Epoxy
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Mounting
Retaining
Material
Plastic; Nylon or Polyamide
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Male/Female Standoff; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
6 suppliers
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Material
Metal; Brass
Outside Diameter
0.2500 inch (6.35 mm)
View Details
3 suppliers