Keystone Electronics Corp.
Standard Binding Post Strip
4184
Description
Part Number: 4184
# of Terminals: 8
Length: 4.312 [109.5]
Material: Glass Epoxy
Style: Binding Post
Terminal Type: Standard
Type: Terminal Strip
Width: .625 [15.9]
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 4184
# of Terminals: 8
Length: 4.312 [109.5]
Material: Glass Epoxy
Style: Binding Post
Terminal Type: Standard
Type: Terminal Strip
Width: .625 [15.9]
Request a Quote
Email Supplier
Datasheet
Suppliers
Standard Binding Post Strip
4184
Part Number: 4184
# of Terminals: 8
Length: 4.312 [109.5]
Material: Glass Epoxy
Style: Binding Post
Terminal Type: Standard
Type: Terminal Strip
Width: .625 [15.9]
Part Number: 4184
- # of Terminals: 8
- Length: 4.312 [109.5]
- Material: Glass Epoxy
- Style: Binding Post
- Terminal Type: Standard
- Type: Terminal Strip
- Width: .625 [15.9]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
4184 |
|
Product Name
|
Standard Binding Post Strip |
|
Material
|
Glass Epoxy
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Mounting
Retaining; Threaded
Material
Plastic; Nylon or Polyamide
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Aluminum
View Details
3 suppliers