Keystone Electronics Corp. 1/4 Hex Female Standoff 1474C

Description
Part Number: 1474C Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1474C Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1474C - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1474C
1/4 Hex Female Standoff 1474C
Part Number: 1474C Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1474C

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1474C-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1474C-ND
Board Spacers, Standoffs 36-1474C-ND
"Hex Standoff Threaded #8-32 Brass 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #8-32 Brass 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1474C
Standoffs & Spacers 1474C
Standoffs & Spacers 1/4x1/2" HEX 8-32

Standoffs & Spacers 1/4x1/2" HEX 8-32

Buy Now Datasheet
Spacer, Hex, 8-32, Brass, Zinc, 0.5; Standoff Material Keystone - 62W5566 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, 8-32, Brass, Zinc, 0.5; Standoff Material Keystone
62W5566
Spacer, Hex, 8-32, Brass, Zinc, 0.5; Standoff Material Keystone 62W5566
SPACER, HEX, 8-32, BRASS, ZINC, 0.5"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm; Fastener Plating:Zinc RoHS Compliant: Yes

SPACER, HEX, 8-32, BRASS, ZINC, 0.5"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm; Fastener Plating:Zinc RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1474C 36-1474C-ND 1474C 62W5566
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer, Hex, 8-32, Brass, Zinc, 0.5; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1457B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Round Swage Standoff - 1605-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Swage Standoff - 1759-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Nylon Retaining Spacer, #10 - 2391 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
3 suppliers